Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HZ2N2S02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328048-LQG15HZ2N2S0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 2.2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Air Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQG15HZ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328048-LQG15HZ2N2S0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 2.2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Air Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQG15HZ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328048-LQG15HZ2N2S02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328048-LQG15HZ2N2S02D
Inductors, Coils, Chokes - Fixed Inductors 1328048-LQG15HZ2N2S02D
Manufacturer: Murata Electronics Win Source Part Number: 1328048-LQG15HZ2N2S0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 2.2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Air Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQG15HZ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328048-LQG15HZ2N2S02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 2.2 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Ratings: AEC-Q200
Material - Core: Air
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 90mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQG15HZ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-LQG15HZ2N2S02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HZ2N2S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 900MA 90 MOHM

FIXED IND 2.2NH 900MA 90 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HZ2N2S02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 900MA 90 MOHM

FIXED IND 2.2NH 900MA 90 MOHM

Buy Now Datasheet
SMD 900MA 90MOHM Inductor and Choke - 71-LQG15HZ2N2S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 90MOHM Inductor and Choke
71-LQG15HZ2N2S02D
SMD 900MA 90MOHM Inductor and Choke 71-LQG15HZ2N2S02D
FIXED IND 2.2NH 900MA 90MOHM SMD Product overview: LQG15HZ2N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZ2N2S02D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 900MA 90MOHM SMD Product overview: LQG15HZ2N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZ2N2S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328048-LQG15HZ2N2S02D 490-LQG15HZ2N2S02DTR-ND 71-LQG15HZ2N2S02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 900MA 90MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Core Material Air Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C103KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers