Murata Electronics Fixed Inductors LQG15HZ2N0S02D

Description
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17696-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17696-2-ND
Fixed Inductors 490-17696-2-ND
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17696-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17696-1-ND
Fixed Inductors 490-17696-1-ND
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17696-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17696-6-ND
Fixed Inductors 490-17696-6-ND
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 900MA 90 MOHM Inductor and Choke - 71-LQG15HZ2N0S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 90 MOHM Inductor and Choke
71-LQG15HZ2N0S02D
SMD 900MA 90 MOHM Inductor and Choke 71-LQG15HZ2N0S02D
FIXED IND 2NH 900MA 90 MOHM SMD Product overview: LQG15HZ2N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZ2N0S02D can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 90 MOHM SMD Product overview: LQG15HZ2N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZ2N0S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369768-LQG15HZ2N0S02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369768-LQG15HZ2N0S02D
Inductors, Coils, Chokes - Fixed Inductors 1369768-LQG15HZ2N0S02D
Win Source Part Number: 1369768-LQG15HZ2N0S0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 2 nH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 90mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369768-LQG15HZ2N0S02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 2 nH
Current Rating (Amps): 900 mA
Shielding: Unshielded
DC Resistance (DCR): 90mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HZ2N0S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HZ2N0S02D
900mA 2nH 90mΩ 0402 Inductors (SMD) ROHS

900mA 2nH 90mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HZ2N0S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HZ2N0S02D
Fixed Inductors LQG15HZ2N0S02D
FIXED IND 2NH 900MA 90 MOHM SMD

FIXED IND 2NH 900MA 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-17696-2-ND 71-LQG15HZ2N0S02D 1369768-LQG15HZ2N0S02D LQG15HZ2N0S02D LQG15HZ2N0S02D
Product Name Fixed Inductors SMD 900MA 90 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details