FIXED IND 27NH 350MA 460MOHM SMD Product overview: LQG15HZ27NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZ27NH02D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369763-LQG15HZ27NH0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 27 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 460mOhm Max
Frequency - Self Resonant: 1.7GHz
Inductance Frequency - Test: 100 MHz
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HZ27NH02D | 1369763-LQG15HZ27NH02D | 490-15155-2-ND |
| Product Name | SMD 350MA 460MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Core Material | Air | Air | Air |
| Inductance Range | 0.0270 microH | 0.0270 microH |