Murata Electronics Fixed Inductors LQG15HZ10NJ02D

Description
FIXED IND 10NH 500MA 260 MOHM
Request a Quote Datasheet
Description
FIXED IND 10NH 500MA 260 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HZ10NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 500MA 260 MOHM

FIXED IND 10NH 500MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HZ10NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 500MA 260 MOHM

FIXED IND 10NH 500MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HZ10NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HZ10NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HZ10NJ02D
Fixed Inductors LQG15HZ10NJ02D
FIXED IND 10NH 500MA 260MOHM SMD

FIXED IND 10NH 500MA 260MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HZ10NJ02DDKR-ND LQG15HZ10NJ02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers