270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric)
270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric)
270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric)
FIXED IND 270NH 110MA 4.94OHM SM Product overview: LQG15HSR27J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA, 4.94OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 110MA, 4.94OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HSR27J02D can be used for catalog matching and distributor lookup.
FIXED IND 270NH 110MA 4.94OHM SM
INDUCTOR, 270NH, 400MHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-2640-1-ND | 8119711P | 8119711 | 71-LQG15HSR27J02D | LQG15HSR27J02D | 76AH5374 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | 110MA 4.94OHM Inductor and Choke | Fixed Inductors | Inductor, 270Nh, 400Mhz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Wirewound | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air | Air; Air | |||
| Configuration | Fixed |