220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric)
220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric)
220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric)
FIXED IND 220NH 120MA 3.77OHM SM Product overview: LQG15HSR22J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 3.77OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 3.77OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HSR22J02D can be used for catalog matching and distributor lookup.
INDUCTOR, 220NH, 450MHZ, 0402 ROHS COMPLIANT: YES
120mA 220nH ±5% 3.77Ω 0402 Inductors (SMD) ROHS
FIXED IND 220NH 120MA 3.77OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-2639-1-ND | 71-LQG15HSR22J02D | 76AH5373 | LQG15HSR22J02D | LQG15HSR22J02D |
| Product Name | Fixed Inductors | 120MA 3.77OHM Inductor and Choke | Inductor, 220Nh, 450Mhz, 0402 Rohs Compliant Murata | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air | Air; Air | ||
| Configuration | Fixed |