150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)
150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)
150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)
FIXED IND 150NH 150MA 2.99OHM SM Product overview: LQG15HSR15J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 2.99OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 2.99OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HSR15J02D can be used for catalog matching and distributor lookup.
FIXED IND 150NH 150MA 2.99OHM SM
INDUCTOR, 150NH, 550MHZ, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7926362P | 7926362 | 1669757 | 490-2637-2-ND | 71-LQG15HSR15J02D | LQG15HSR15J02D | 76AH5370 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | 150MA 2.99OHM Inductor and Choke | Fixed Inductors | Inductor, 150Nh, 550Mhz, 0402 Rohs Compliant Murata |
| Inductance Range | 0.1500 microH | 0.1500 microH | 0.1500 microH | ||||
| DCR | 2.99 ohms | 2.99 ohms | 2.99 ohms | ||||
| Rated DC Current | 140 milliamps | 150 milliamps | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0402 | 0402 (1005m) | 0402 |