Murata Electronics Fixed Inductors LQG15HSR15H02D

Description
150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15139-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15139-1-ND
Fixed Inductors 490-15139-1-ND
150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15139-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15139-6-ND
Fixed Inductors 490-15139-6-ND
150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15139-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15139-2-ND
Fixed Inductors 490-15139-2-ND
150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15139-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers