Murata Electronics Fixed Inductors LQG15HS8N2H02D

Description
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15135-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15135-1-ND
Fixed Inductors 490-15135-1-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15135-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15135-2-ND
Fixed Inductors 490-15135-2-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15135-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15135-6-ND
Fixed Inductors 490-15135-6-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 8.2Nh, 3.7Ghz, 0402 Rohs Compliant Murata - 76AH5394 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 3.7Ghz, 0402 Rohs Compliant Murata
76AH5394
Inductor, 8.2Nh, 3.7Ghz, 0402 Rohs Compliant Murata 76AH5394
INDUCTOR, 8.2NH, 3.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 3.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15135-1-ND 76AH5394
Product Name Fixed Inductors Inductor, 8.2Nh, 3.7Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details