FIXED IND 82NH 200MA 1.2 OHM SMD Product overview: LQG15HS82NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS82NJ02D can be used for catalog matching and distributor lookup.
82nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
82nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
82nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
FIXED IND 82NH 200MA 1.2 OHM SMD
200mA 82nH ±5% 1.2Ω 0402 Inductors (SMD) ROHS
INDUCTOR, 82NH, 700MHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HS82NJ02D | 8119736 | 8119736P | 1674926 | 490-2634-1-ND | LQG15HS82NJ02D | LQG15HS82NJ02D | 76AH5395 |
| Product Name | SMD 200MA 1.2 OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 82Nh, 700Mhz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||||
| Technology | Multilayer | Wirewound | Wirewound | Multilayer | Multilayer; Multilayer | |||
| Core Material | Air | Air | Air; Air | |||||
| Inductance Range | 0.0820 microH | 0.0820 microH | 0.0820 microH | 0.0820 microH |