Murata Electronics Fixed Inductors LQG15HS7N5H02D

Description
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15133-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15133-2-ND
Fixed Inductors 490-15133-2-ND
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15133-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15133-6-ND
Fixed Inductors 490-15133-6-ND
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15133-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15133-1-ND
Fixed Inductors 490-15133-1-ND
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369806-LQG15HS7N5H02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369806-LQG15HS7N5H02D
Inductors, Coils, Chokes - Fixed Inductors 1369806-LQG15HS7N5H02D
Win Source Part Number: 1369806-LQG15HS7N5H0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 7.5 nH Current Rating (Amps): 550 mA Shielding: Unshielded DC Resistance (DCR): 240mOhm Max Frequency - Self Resonant: 4.2GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369806-LQG15HS7N5H02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 7.5 nH
Current Rating (Amps): 550 mA
Shielding: Unshielded
DC Resistance (DCR): 240mOhm Max
Frequency - Self Resonant: 4.2GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
550MA 240MOHM Inductor and Choke - 71-LQG15HS7N5H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 240MOHM Inductor and Choke
71-LQG15HS7N5H02D
550MA 240MOHM Inductor and Choke 71-LQG15HS7N5H02D
FIXED IND 7.5NH 550MA 240MOHM SM Product overview: LQG15HS7N5H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS7N5H02D can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 550MA 240MOHM SM Product overview: LQG15HS7N5H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS7N5H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS7N5H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS7N5H02D
Fixed Inductors LQG15HS7N5H02D
FIXED IND 7.5NH 550MA 240MOHM SM

FIXED IND 7.5NH 550MA 240MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15133-2-ND 1369806-LQG15HS7N5H02D 71-LQG15HS7N5H02D LQG15HS7N5H02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 550MA 240MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Molded SMD Inductors - 1-2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
Specs
Application RF Choke
View Details