Murata Electronics Fixed Inductors LQG15HS6N8H02D

Description
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15132-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15132-6-ND
Fixed Inductors 490-15132-6-ND
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15132-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15132-1-ND
Fixed Inductors 490-15132-1-ND
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15132-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15132-2-ND
Fixed Inductors 490-15132-2-ND
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15132-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details