Win Source Part Number: 1120685-LQG15HS6N8G0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Air
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 220mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQG15HS6N8G02DCT
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)
6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)
FIXED IND 6.8NH 600MA 220MOHM SM Product overview: LQG15HS6N8G02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS6N8G02D can be used for catalog matching and distributor lookup.
FIXED IND 6.8NH 600MA 220MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1120685-LQG15HS6N8G02D | 490-LQG15HS6N8G02DTR-ND | 71-LQG15HS6N8G02D | LQG15HS6N8G02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 600MA 220MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air | Air | Air; Air |
| Application | RF Choke |