Murata Electronics Fixed Inductors LQG15HS68NG02D

Description
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS68NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS68NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 250MA 920 MOHM

FIXED IND 68NH 250MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS68NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 250MA 920 MOHM

FIXED IND 68NH 250MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - LQG15HS68NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS68NG02D
Fixed Inductors LQG15HS68NG02D
FIXED IND 68NH 250MA 0402

FIXED IND 68NH 250MA 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HS68NG02DTR-ND LQG15HS68NG02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details