Murata Electronics Fixed Inductors LQG15HS5N6B02D

Description
5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS5N6B02DCT-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS5N6B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS5N6B02DTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
650MA 180MOHM Inductor and Choke - 71-LQG15HS5N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 180MOHM Inductor and Choke
71-LQG15HS5N6B02D
650MA 180MOHM Inductor and Choke 71-LQG15HS5N6B02D
FIXED IND 5.6NH 650MA 180MOHM SM Product overview: LQG15HS5N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS5N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 650MA 180MOHM SM Product overview: LQG15HS5N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS5N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966103-LQG15HS5N6B02D
Inductors, Coils, Chokes - Fixed Inductors 966103-LQG15HS5N6B02D
Win Source Part Number: 966103-LQG15HS5N6B02 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 5.6 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Air Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 180mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15HS5N6B02DCT ,490-LQG15HS5N6B02DD KR,490-LQG15HS5N6B02 DTR

Win Source Part Number: 966103-LQG15HS5N6B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Air
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 180mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQG15HS5N6B02DCT,490-LQG15HS5N6B02DDKR,490-LQG15HS5N6B02DTR

Buy Now Datasheet
Fixed Inductors - LQG15HS5N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS5N6B02D
Fixed Inductors LQG15HS5N6B02D
FIXED IND 5.6NH 650MA 180MOHM SM

FIXED IND 5.6NH 650MA 180MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HS5N6B02DCT-ND 71-LQG15HS5N6B02D 966103-LQG15HS5N6B02D LQG15HS5N6B02D
Product Name Fixed Inductors 650MA 180MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers