Murata Power Solutions Fixed Inductors LQG15HS5N1S02D

Description
5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6573-1-ND
Fixed Inductors 490-6573-1-ND
5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6573-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6573-6-ND
Fixed Inductors 490-6573-6-ND
5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6573-2-ND
Fixed Inductors 490-6573-2-ND
5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
650MA 200MOHM Inductor and Choke - 71-LQG15HS5N1S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 200MOHM Inductor and Choke
71-LQG15HS5N1S02D
650MA 200MOHM Inductor and Choke 71-LQG15HS5N1S02D
FIXED IND 5.1NH 650MA 200MOHM SM Product overview: LQG15HS5N1S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS5N1S02D can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 650MA 200MOHM SM Product overview: LQG15HS5N1S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS5N1S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.1Nh, 0.65A, 0402, Multilayer; Inductance Murata - 49AC3892 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.1Nh, 0.65A, 0402, Multilayer; Inductance Murata
49AC3892
Inductor, 5.1Nh, 0.65A, 0402, Multilayer; Inductance Murata 49AC3892
INDUCTOR, 5.1NH, 0.65A, 0402, MULTILAYER; Inductance:5.1nH; Product Range:LQG15HS_02 Series; DC Current Rating:650mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

INDUCTOR, 5.1NH, 0.65A, 0402, MULTILAYER; Inductance:5.1nH; Product Range:LQG15HS_02 Series; DC Current Rating:650mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQG15HS5N1S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS5N1S02D
Fixed Inductors LQG15HS5N1S02D
FIXED IND 5.1NH 650MA 200MOHM SM

FIXED IND 5.1NH 650MA 200MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS5N1S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS5N1S02D
650mA 5.1nH 180mΩ 0402 Inductors (SMD) ROHS

650mA 5.1nH 180mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6573-1-ND 71-LQG15HS5N1S02D 49AC3892 LQG15HS5N1S02D LQG15HS5N1S02D
Product Name Fixed Inductors 650MA 200MOHM Inductor and Choke Inductor, 5.1Nh, 0.65A, 0402, Multilayer; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data