Murata Electronics Fixed Inductors LQG15HS5N1C02D

Description
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15128-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15128-1-ND
Fixed Inductors 490-15128-1-ND
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15128-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15128-2-ND
Fixed Inductors 490-15128-2-ND
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15128-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15128-6-ND
Fixed Inductors 490-15128-6-ND
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15128-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N9 0402DC-9N9XJRW , 0402DC-9N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details