Murata Power Solutions SMD 250MA 820MOHM Inductor and Choke LQG15HS56NJ02D

Description
FIXED IND 56NH 250MA 820MOHM SMD Product overview: LQG15HS56NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS56NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56NH 250MA 820MOHM SMD Product overview: LQG15HS56NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS56NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 820MOHM Inductor and Choke - 71-LQG15HS56NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 820MOHM Inductor and Choke
71-LQG15HS56NJ02D
SMD 250MA 820MOHM Inductor and Choke 71-LQG15HS56NJ02D
FIXED IND 56NH 250MA 820MOHM SMD Product overview: LQG15HS56NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS56NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 56NH 250MA 820MOHM SMD Product overview: LQG15HS56NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS56NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-2632-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2632-1-ND
Fixed Inductors 490-2632-1-ND
56nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2632-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2632-2-ND
Fixed Inductors 490-2632-2-ND
56nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2632-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2632-6-ND
Fixed Inductors 490-2632-6-ND
56nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS56NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS56NJ02D
Fixed Inductors LQG15HS56NJ02D
FIXED IND 56NH 250MA 820MOHM SMD

FIXED IND 56NH 250MA 820MOHM SMD

Supplier's Site Datasheet
Inductor, 56Nh, 800Mhz, 0402 Rohs Compliant Murata - 76AH5390 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 800Mhz, 0402 Rohs Compliant Murata
76AH5390
Inductor, 56Nh, 800Mhz, 0402 Rohs Compliant Murata 76AH5390
INDUCTOR, 56NH, 800MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 56NH, 800MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HS56NJ02D 490-2632-1-ND LQG15HS56NJ02D 76AH5390
Product Name SMD 250MA 820MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 56Nh, 800Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0560 microH 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers