Murata Power Solutions Fixed Inductors LQG15HS4N3S02D

Description
4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6572-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6572-1-ND
Fixed Inductors 490-6572-1-ND
4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6572-2-ND
Fixed Inductors 490-6572-2-ND
4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6572-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6572-6-ND
Fixed Inductors 490-6572-6-ND
4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 107378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
107378
Surface Mount Inductors 107378
Murata LQG15HS4N3S02D

Murata LQG15HS4N3S02D

Supplier's Site
Surface Mount Inductors - 1618068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618068
Surface Mount Inductors 1618068
Murata LQG15HS4N3S02D

Murata LQG15HS4N3S02D

Supplier's Site
750MA 180MOHM Inductor and Choke - 71-LQG15HS4N3S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 180MOHM Inductor and Choke
71-LQG15HS4N3S02D
750MA 180MOHM Inductor and Choke 71-LQG15HS4N3S02D
FIXED IND 4.3NH 750MA 180MOHM SM Product overview: LQG15HS4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N3S02D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 750MA 180MOHM SM Product overview: LQG15HS4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N3S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS4N3S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS4N3S02D
Fixed Inductors LQG15HS4N3S02D
FIXED IND 4.3NH 750MA 180MOHM SM

FIXED IND 4.3NH 750MA 180MOHM SM

Supplier's Site Datasheet
Inductor, 4.3Nh, 6Ghz, 0402 Rohs Compliant Murata - 76AH5388 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.3Nh, 6Ghz, 0402 Rohs Compliant Murata
76AH5388
Inductor, 4.3Nh, 6Ghz, 0402 Rohs Compliant Murata 76AH5388
INDUCTOR, 4.3NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 4.3NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6572-1-ND 107378 71-LQG15HS4N3S02D LQG15HS4N3S02D 76AH5388
Product Name Fixed Inductors Surface Mount Inductors 750MA 180MOHM Inductor and Choke Fixed Inductors Inductor, 4.3Nh, 6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Wirewound Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details