Murata Electronics Fixed Inductors LQG15HS4N3B02D

Description
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS4N3B02DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS4N3B02DCT-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS4N3B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS4N3B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS4N3B02D
750mA 4.3nH 140mΩ 0402 Inductors (SMD) ROHS

750mA 4.3nH 140mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS4N3B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS4N3B02D
Fixed Inductors LQG15HS4N3B02D
FIXED IND 4.3NH 750MA 140MOHM SM

FIXED IND 4.3NH 750MA 140MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQG15HS4N3B02DTR-ND LQG15HS4N3B02D LQG15HS4N3B02D
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details