Murata Power Solutions Fixed Inductors LQG15HS47NJ02D

Description
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-2631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2631-2-ND
Fixed Inductors 490-2631-2-ND
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2631-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2631-6-ND
Fixed Inductors 490-2631-6-ND
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2631-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2631-1-ND
Fixed Inductors 490-2631-1-ND
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 300MA 720MOHM Inductor and Choke - 71-LQG15HS47NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 720MOHM Inductor and Choke
71-LQG15HS47NJ02D
SMD 300MA 720MOHM Inductor and Choke 71-LQG15HS47NJ02D
FIXED IND 47NH 300MA 720MOHM SMD Product overview: LQG15HS47NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS47NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 300MA 720MOHM SMD Product overview: LQG15HS47NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS47NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS47NJ02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS47NJ02D
300mA 47nH ±5% 720mΩ 0402 Inductors (SMD) ROHS

300mA 47nH ±5% 720mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS47NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS47NJ02D
Fixed Inductors LQG15HS47NJ02D
FIXED IND 47NH 300MA 720MOHM SMD

FIXED IND 47NH 300MA 720MOHM SMD

Supplier's Site Datasheet
Inductor, 47Nh, 0.3A, 0402, Multilayer; Inductance Murata - 49AC3891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 0.3A, 0402, Multilayer; Inductance Murata
49AC3891
Inductor, 47Nh, 0.3A, 0402, Multilayer; Inductance Murata 49AC3891
INDUCTOR, 47NH, 0.3A, 0402, MULTILAYER; Inductance:47nH; Product Range:LQG15HS_02 Series; DC Current Rating:300mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.72ohm; RoHS Compliant: Yes

INDUCTOR, 47NH, 0.3A, 0402, MULTILAYER; Inductance:47nH; Product Range:LQG15HS_02 Series; DC Current Rating:300mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.72ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-2631-2-ND 71-LQG15HS47NJ02D LQG15HS47NJ02D LQG15HS47NJ02D 49AC3891
Product Name Fixed Inductors SMD 300MA 720MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 47Nh, 0.3A, 0402, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details