Murata Power Solutions Fixed Inductors LQG15HS47NH02D

Description
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15124-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15124-2-ND
Fixed Inductors 490-15124-2-ND
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15124-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15124-1-ND
Fixed Inductors 490-15124-1-ND
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15124-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15124-6-ND
Fixed Inductors 490-15124-6-ND
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS47NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS47NH02D
Fixed Inductors LQG15HS47NH02D
FIXED IND 47NH 300MA 720MOHM SMD

FIXED IND 47NH 300MA 720MOHM SMD

Supplier's Site Datasheet
Inductor, 47Nh, 1Ghz, 0402 Rohs Compliant Murata - 76AH5389 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 1Ghz, 0402 Rohs Compliant Murata
76AH5389
Inductor, 47Nh, 1Ghz, 0402 Rohs Compliant Murata 76AH5389
INDUCTOR, 47NH, 1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 47NH, 1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15124-2-ND LQG15HS47NH02D 76AH5389
Product Name Fixed Inductors Fixed Inductors Inductor, 47Nh, 1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details