FIXED IND 3.9NH 750MA 180MOHM SM Product overview: LQG15HS3N9S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N9S02D can be used for catalog matching and distributor lookup.
3.9nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)
3.9nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)
3.9nH Unshielded Multilayer Inductor 750mA 180mOhm Max 0402 (1005 Metric)
750mA 3.9nH 140mΩ 0402 Inductors (SMD) ROHS
FIXED IND 3.9NH 750MA 180MOHM SM
INDUCTOR, 3.9NH, 0.75A, 0402, MULTILAYER; Inductance:3.9nH; Product Range:LQG15HS_02 Series; DC Current Rating:750mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HS3N9S02D | 490-2617-2-ND | LQG15HS3N9S02D | LQG15HS3N9S02D | 49AC3889 |
| Product Name | 750MA 180MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Inductor, 3.9Nh, 0.75A, 0402, Multilayer; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | |
| Core Material | Air | Air | Air; Air | ||
| Inductance Range | 0.0039 microH | 0.0039 microH | 0.0039 microH | 0.0039 microH |