Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HS3N9C02D

Description
Win Source Part Number: 1370054-LQG15HS3N9C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 3.9 nH Current Rating (Amps): 750 mA Shielding: Unshielded DC Resistance (DCR): 140mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370054-LQG15HS3N9C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 3.9 nH Current Rating (Amps): 750 mA Shielding: Unshielded DC Resistance (DCR): 140mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370054-LQG15HS3N9C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370054-LQG15HS3N9C02D
Inductors, Coils, Chokes - Fixed Inductors 1370054-LQG15HS3N9C02D
Win Source Part Number: 1370054-LQG15HS3N9C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 3.9 nH Current Rating (Amps): 750 mA Shielding: Unshielded DC Resistance (DCR): 140mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370054-LQG15HS3N9C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 3.9 nH
Current Rating (Amps): 750 mA
Shielding: Unshielded
DC Resistance (DCR): 140mOhm Max
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-15123-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15123-1-ND
Fixed Inductors 490-15123-1-ND
3.9nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15123-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15123-6-ND
Fixed Inductors 490-15123-6-ND
3.9nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15123-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15123-2-ND
Fixed Inductors 490-15123-2-ND
3.9nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
750MA 140MOHM Inductor and Choke - 71-LQG15HS3N9C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 140MOHM Inductor and Choke
71-LQG15HS3N9C02D
750MA 140MOHM Inductor and Choke 71-LQG15HS3N9C02D
FIXED IND 3.9NH 750MA 140MOHM SM Product overview: LQG15HS3N9C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N9C02D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 750MA 140MOHM SM Product overview: LQG15HS3N9C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N9C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS3N9C02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS3N9C02D
750mA 3.9nH 140mΩ 0402 Inductors (SMD) ROHS

750mA 3.9nH 140mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS3N9C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS3N9C02D
Fixed Inductors LQG15HS3N9C02D
FIXED IND 3.9NH 750MA 140MOHM SM

FIXED IND 3.9NH 750MA 140MOHM SM

Supplier's Site Datasheet
Inductor, 3.9Nh, 6Ghz, 0402 Rohs Compliant Murata - 76AH5385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 6Ghz, 0402 Rohs Compliant Murata
76AH5385
Inductor, 3.9Nh, 6Ghz, 0402 Rohs Compliant Murata 76AH5385
INDUCTOR, 3.9NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.9NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370054-LQG15HS3N9C02D 490-15123-1-ND 71-LQG15HS3N9C02D LQG15HS3N9C02D LQG15HS3N9C02D 76AH5385
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 750MA 140MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 3.9Nh, 6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data