Murata Power Solutions Fixed Inductors LQG15HS3N3S02D

Description
3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-2616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2616-2-ND
Fixed Inductors 490-2616-2-ND
3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2616-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2616-1-ND
Fixed Inductors 490-2616-1-ND
3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2616-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2616-6-ND
Fixed Inductors 490-2616-6-ND
3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 170MOHM Inductor and Choke - 71-LQG15HS3N3S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 170MOHM Inductor and Choke
71-LQG15HS3N3S02D
800MA 170MOHM Inductor and Choke 71-LQG15HS3N3S02D
FIXED IND 3.3NH 800MA 170MOHM SM Product overview: LQG15HS3N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N3S02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 800MA 170MOHM SM Product overview: LQG15HS3N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N3S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS3N3S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS3N3S02D
Fixed Inductors LQG15HS3N3S02D
FIXED IND 3.3NH 800MA 170MOHM SM

FIXED IND 3.3NH 800MA 170MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS3N3S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS3N3S02D
800mA 3.3nH 125mΩ 0402 Inductors (SMD) ROHS

800mA 3.3nH 125mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 3.3Nh, 0.8A, 0402, Multilayer; Inductance Murata - 49AC3887 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 0.8A, 0402, Multilayer; Inductance Murata
49AC3887
Inductor, 3.3Nh, 0.8A, 0402, Multilayer; Inductance Murata 49AC3887
INDUCTOR, 3.3NH, 0.8A, 0402, MULTILAYER; Inductance:3.3nH; Product Range:LQG15HS_02 Series; DC Current Rating:800mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.125ohm; RoHS Compliant: Yes

INDUCTOR, 3.3NH, 0.8A, 0402, MULTILAYER; Inductance:3.3nH; Product Range:LQG15HS_02 Series; DC Current Rating:800mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.125ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-2616-2-ND 71-LQG15HS3N3S02D LQG15HS3N3S02D LQG15HS3N3S02D 49AC3887
Product Name Fixed Inductors 800MA 170MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 3.3Nh, 0.8A, 0402, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details