Murata Electronics Fixed Inductors LQG15HS3N3B02D

Description
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS3N3B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS3N3B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 800MA 125 MOHM

FIXED IND 3.3NH 800MA 125 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS3N3B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 800MA 125 MOHM

FIXED IND 3.3NH 800MA 125 MOHM

Buy Now Datasheet
800MA 125MOHM Inductor and Choke - 71-LQG15HS3N3B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 125MOHM Inductor and Choke
71-LQG15HS3N3B02D
800MA 125MOHM Inductor and Choke 71-LQG15HS3N3B02D
FIXED IND 3.3NH 800MA 125MOHM SM Product overview: LQG15HS3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N3B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 800MA 125MOHM SM Product overview: LQG15HS3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N3B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327962-LQG15HS3N3B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327962-LQG15HS3N3B02D
Inductors, Coils, Chokes - Fixed Inductors 1327962-LQG15HS3N3B02D
Manufacturer: Murata Electronics Win Source Part Number: 1327962-LQG15HS3N3B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 3.3 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.1nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 125mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-LQG15HS3N3B02DCT ,490-LQG15HS3N3B02DT R,490-LQG15HS3N3B02D DKR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327962-LQG15HS3N3B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 3.3 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 125mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQG15HS3N3B02DCT,490-LQG15HS3N3B02DTR,490-LQG15HS3N3B02DDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS3N3B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS3N3B02D
800mA 3.3nH 125mΩ 0402 Inductors (SMD) ROHS

800mA 3.3nH 125mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS3N3B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS3N3B02D
Fixed Inductors LQG15HS3N3B02D
FIXED IND 3.3NH 800MA 125MOHM SM

FIXED IND 3.3NH 800MA 125MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQG15HS3N3B02DTR-ND 71-LQG15HS3N3B02D 1327962-LQG15HS3N3B02D LQG15HS3N3B02D LQG15HS3N3B02D
Product Name Fixed Inductors 800MA 125MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
DCR 0.1250 ohms 0.1250 ohms 0.1250 ohms 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers