Murata Power Solutions Fixed Inductors - LQG15HS3N0S02D LQG15HS3N0S02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057126-LQG15HS3N0S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057126-LQG15HS3N0S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQG15HS3N0S02D - 1057126-LQG15HS3N0S02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQG15HS3N0S02D
1057126-LQG15HS3N0S02D
Fixed Inductors - LQG15HS3N0S02D 1057126-LQG15HS3N0S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057126-LQG15HS3N0S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 3nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057126-LQG15HS3N0S02D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 3nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-6570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6570-2-ND
Fixed Inductors 490-6570-2-ND
3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6570-1-ND
Fixed Inductors 490-6570-1-ND
3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6570-6-ND
Fixed Inductors 490-6570-6-ND
3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 800MA 125 MOHM Inductor and Choke - 71-LQG15HS3N0S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 125 MOHM Inductor and Choke
71-LQG15HS3N0S02D
SMD 800MA 125 MOHM Inductor and Choke 71-LQG15HS3N0S02D
FIXED IND 3NH 800MA 125 MOHM SMD Product overview: LQG15HS3N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 125 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 125 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N0S02D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 800MA 125 MOHM SMD Product overview: LQG15HS3N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 125 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 125 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N0S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS3N0S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS3N0S02D
Fixed Inductors LQG15HS3N0S02D
FIXED IND 3NH 800MA 125 MOHM SMD

FIXED IND 3NH 800MA 125 MOHM SMD

Supplier's Site Datasheet
Inductor, 3Nh, 6Ghz, 0402 Rohs Compliant Murata - 76AH5383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Nh, 6Ghz, 0402 Rohs Compliant Murata
76AH5383
Inductor, 3Nh, 6Ghz, 0402 Rohs Compliant Murata 76AH5383
INDUCTOR, 3NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS3N0S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS3N0S02D
800mA 3nH 125mΩ 0402 Inductors (SMD) ROHS

800mA 3nH 125mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1057126-LQG15HS3N0S02D 490-6570-2-ND 71-LQG15HS3N0S02D LQG15HS3N0S02D 76AH5383 LQG15HS3N0S02D
Product Name Fixed Inductors - LQG15HS3N0S02D Fixed Inductors SMD 800MA 125 MOHM Inductor and Choke Fixed Inductors Inductor, 3Nh, 6Ghz, 0402 Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0030 microH 0.0030 microH 0.0030 microH 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details