Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HS3N0B02D

Description
Win Source Part Number: 1370140-LQG15HS3N0B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 3 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 125mOhm Max Inductance Frequency - Test: 100 MHz
Request a Quote
Description
Win Source Part Number: 1370140-LQG15HS3N0B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 3 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 125mOhm Max Inductance Frequency - Test: 100 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1370140-LQG15HS3N0B02D is a fixed inductor from the LQG15 series manufactured by Murata Electronics. It features an inductance value of 3 nH with a tolerance of ±0.1 nH. The component is designed for surface mount applications and comes in a compact 0402 package (1.00mm x 0.50mm). It operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 125 mΩ. The inductor can handle a rated current of 800 mA and has a self-resonant frequency of 100 MHz. This product is suitable for various applications, including consumer and industrial equipment, but is not intended for use in critical medical applications. It is packaged in tape and reel format, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 1370140-LQG15HS3N0B02D is a fixed inductor from the LQG15 series manufactured by Murata Electronics. It features an inductance value of 3 nH with a tolerance of ±0.1 nH. The component is designed for surface mount applications and comes in a compact 0402 package (1.00mm x 0.50mm). It operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 125 mΩ. The inductor can handle a rated current of 800 mA and has a self-resonant frequency of 100 MHz. This product is suitable for various applications, including consumer and industrial equipment, but is not intended for use in critical medical applications. It is packaged in tape and reel format, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370140-LQG15HS3N0B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370140-LQG15HS3N0B02D
Inductors, Coils, Chokes - Fixed Inductors 1370140-LQG15HS3N0B02D
Win Source Part Number: 1370140-LQG15HS3N0B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 3 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 125mOhm Max Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370140-LQG15HS3N0B02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 3 nH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 125mOhm Max
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS3N0B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS3N0B02DCT-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS3N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 800MA 125MOHM Inductor and Choke - 71-LQG15HS3N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 125MOHM Inductor and Choke
71-LQG15HS3N0B02D
SMD 800MA 125MOHM Inductor and Choke 71-LQG15HS3N0B02D
FIXED IND 3NH 800MA 125MOHM SMD Product overview: LQG15HS3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 800MA 125MOHM SMD Product overview: LQG15HS3N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 125MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS3N0B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS3N0B02D
800mA 3nH 125mΩ 0402 Inductors (SMD) ROHS

800mA 3nH 125mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS3N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS3N0B02D
Fixed Inductors LQG15HS3N0B02D
FIXED IND 3NH 800MA 125MOHM SMD

FIXED IND 3NH 800MA 125MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1370140-LQG15HS3N0B02D 490-LQG15HS3N0B02DDKR-ND 71-LQG15HS3N0B02D LQG15HS3N0B02D LQG15HS3N0B02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 800MA 125MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details