Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HS2N7B02D

Description
Win Source Part Number: 1120844-LQG15HS2N7B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Air Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15HS2N7B02DCT ,490-LQG15HS2N7B02DT R,490-LQG15HS2N7B02D DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1120844-LQG15HS2N7B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Air Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15HS2N7B02DCT ,490-LQG15HS2N7B02DT R,490-LQG15HS2N7B02D DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1120844-LQG15HS2N7B02D
Inductors, Coils, Chokes - Fixed Inductors 1120844-LQG15HS2N7B02D
Win Source Part Number: 1120844-LQG15HS2N7B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Air Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15HS2N7B02DCT ,490-LQG15HS2N7B02DT R,490-LQG15HS2N7B02D DKR

Win Source Part Number: 1120844-LQG15HS2N7B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.7 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Air
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQG15HS2N7B02DCT,490-LQG15HS2N7B02DTR,490-LQG15HS2N7B02DDKR

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N7B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N7B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N7B02DCT-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 120MOHM Inductor and Choke - 71-LQG15HS2N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 120MOHM Inductor and Choke
71-LQG15HS2N7B02D
800MA 120MOHM Inductor and Choke 71-LQG15HS2N7B02D
FIXED IND 2.7NH 800MA 120MOHM SM Product overview: LQG15HS2N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 800MA 120MOHM SM Product overview: LQG15HS2N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS2N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS2N7B02D
Fixed Inductors LQG15HS2N7B02D
FIXED IND 2.7NH 800MA 120MOHM SM

FIXED IND 2.7NH 800MA 120MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS2N7B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS2N7B02D
800mA 2.7nH 120mΩ 0402 Inductors (SMD) ROHS

800mA 2.7nH 120mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1120844-LQG15HS2N7B02D 490-LQG15HS2N7B02DTR-ND 71-LQG15HS2N7B02D LQG15HS2N7B02D LQG15HS2N7B02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 800MA 120MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details