Murata Power Solutions Fixed Inductors - LQG15HS2N4S02D LQG15HS2N4S02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057123-LQG15HS2N4S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 850mA Inductance: 2.4nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057123-LQG15HS2N4S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 850mA Inductance: 2.4nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQG15HS2N4S02D
1057123-LQG15HS2N4S02D
Fixed Inductors - LQG15HS2N4S02D 1057123-LQG15HS2N4S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057123-LQG15HS2N4S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 850mA Inductance: 2.4nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057123-LQG15HS2N4S02D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 850mA
Inductance: 2.4nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
850MA 150MOHM Inductor and Choke - 71-LQG15HS2N4S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 150MOHM Inductor and Choke
71-LQG15HS2N4S02D
850MA 150MOHM Inductor and Choke 71-LQG15HS2N4S02D
FIXED IND 2.4NH 850MA 150MOHM SM Product overview: LQG15HS2N4S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N4S02D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 850MA 150MOHM SM Product overview: LQG15HS2N4S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N4S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-8389-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8389-6-ND
Fixed Inductors 490-8389-6-ND
2.4nH Unshielded Multilayer Inductor 850mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8389-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8389-1-ND
Fixed Inductors 490-8389-1-ND
2.4nH Unshielded Multilayer Inductor 850mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8389-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8389-2-ND
Fixed Inductors 490-8389-2-ND
2.4nH Unshielded Multilayer Inductor 850mA 150mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.4Nh, 6Ghz, 0402 Rohs Compliant Murata - 76AH5380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.4Nh, 6Ghz, 0402 Rohs Compliant Murata
76AH5380
Inductor, 2.4Nh, 6Ghz, 0402 Rohs Compliant Murata 76AH5380
INDUCTOR, 2.4NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.4NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS2N4S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS2N4S02D
850mA 2.4nH 110mΩ 0402 Inductors (SMD) ROHS

850mA 2.4nH 110mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1057123-LQG15HS2N4S02D 71-LQG15HS2N4S02D 490-8389-6-ND 76AH5380 LQG15HS2N4S02D
Product Name Fixed Inductors - LQG15HS2N4S02D 850MA 150MOHM Inductor and Choke Fixed Inductors Inductor, 2.4Nh, 6Ghz, 0402 Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0024 microH 0.0024 microH 0.0024 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers