Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HS2N4C02D

Description
Win Source Part Number: 1369716-LQG15HS2N4C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 2.4 nH Current Rating (Amps): 850 mA Shielding: Unshielded DC Resistance (DCR): 110mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369716-LQG15HS2N4C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 2.4 nH Current Rating (Amps): 850 mA Shielding: Unshielded DC Resistance (DCR): 110mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369716-LQG15HS2N4C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369716-LQG15HS2N4C02D
Inductors, Coils, Chokes - Fixed Inductors 1369716-LQG15HS2N4C02D
Win Source Part Number: 1369716-LQG15HS2N4C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 2.4 nH Current Rating (Amps): 850 mA Shielding: Unshielded DC Resistance (DCR): 110mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369716-LQG15HS2N4C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 2.4 nH
Current Rating (Amps): 850 mA
Shielding: Unshielded
DC Resistance (DCR): 110mOhm Max
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
850MA 110MOHM Inductor and Choke - 71-LQG15HS2N4C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 110MOHM Inductor and Choke
71-LQG15HS2N4C02D
850MA 110MOHM Inductor and Choke 71-LQG15HS2N4C02D
FIXED IND 2.4NH 850MA 110MOHM SM Product overview: LQG15HS2N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N4C02D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 850MA 110MOHM SM Product overview: LQG15HS2N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N4C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15116-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15116-1-ND
Fixed Inductors 490-15116-1-ND
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15116-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15116-6-ND
Fixed Inductors 490-15116-6-ND
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15116-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15116-2-ND
Fixed Inductors 490-15116-2-ND
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS2N4C02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS2N4C02D
850mA 2.4nH 110mΩ 0402 Inductors (SMD) ROHS

850mA 2.4nH 110mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS2N4C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS2N4C02D
Fixed Inductors LQG15HS2N4C02D
FIXED IND 2.4NH 850MA 110MOHM SM

FIXED IND 2.4NH 850MA 110MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1369716-LQG15HS2N4C02D 71-LQG15HS2N4C02D 490-15116-1-ND LQG15HS2N4C02D LQG15HS2N4C02D
Product Name Inductors, Coils, Chokes - Fixed Inductors 850MA 110MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details