FIXED IND 2NH 900MA 100 MOHM SMD Product overview: LQG15HS2N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N0S02D can be used for catalog matching and distributor lookup.
2nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
2nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
2nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
INDUCTOR, 2NH, 0.9A, 0402, MULTILAYER; Inductance:2nH; Product Range:LQG15HS_02 Series; DC Current Rating:900mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila
900mA 2nH 90mΩ 0402 Inductors (SMD) ROHS
FIXED IND 2NH 900MA 100 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HS2N0S02D | 490-6569-1-ND | 49AC3884 | LQG15HS2N0S02D | LQG15HS2N0S02D |
| Product Name | SMD 900MA 100 MOHM Inductor and Choke | Fixed Inductors | Inductor, 2Nh, 0.9A, 0402, Multilayer; Inductance Murata | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | ||
| Inductance Range | 0.0020 microH | 0.0020 microH | 0.0020 microH | 0.0020 microH |