2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
FIXED IND 2NH 900MA 90 MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-15114-2-ND | LQG15HS2N0C02D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air; Air |
| Configuration | Fixed |