Murata Electronics SMD 900MA 90 MOHM Inductor and Choke LQG15HS2N0B02D

Description
FIXED IND 2NH 900MA 90 MOHM SMD Product overview: LQG15HS2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N0B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2NH 900MA 90 MOHM SMD Product overview: LQG15HS2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N0B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 900MA 90 MOHM Inductor and Choke - 71-LQG15HS2N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 90 MOHM Inductor and Choke
71-LQG15HS2N0B02D
SMD 900MA 90 MOHM Inductor and Choke 71-LQG15HS2N0B02D
FIXED IND 2NH 900MA 90 MOHM SMD Product overview: LQG15HS2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 90 MOHM SMD Product overview: LQG15HS2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328054-LQG15HS2N0B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328054-LQG15HS2N0B02D
Inductors, Coils, Chokes - Fixed Inductors 1328054-LQG15HS2N0B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328054-LQG15HS2N0B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 2 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Air DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-LQG15HS2N0B02DTR ,490-LQG15HS2N0B02DD KR,490-LQG15HS2N0B02 DCT RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328054-LQG15HS2N0B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 2 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Air
DC Resistance (DCR): 90mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQG15HS2N0B02DTR,490-LQG15HS2N0B02DDKR,490-LQG15HS2N0B02DCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N0B02DCT-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N0B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS2N0B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS2N0B02D
900mA 2nH 90mΩ 0402 Inductors (SMD) ROHS

900mA 2nH 90mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS2N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS2N0B02D
Fixed Inductors LQG15HS2N0B02D
FIXED IND 2NH 900MA 90 MOHM SMD

FIXED IND 2NH 900MA 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQG15HS2N0B02D 1328054-LQG15HS2N0B02D 490-LQG15HS2N0B02DTR-ND LQG15HS2N0B02D LQG15HS2N0B02D
Product Name SMD 900MA 90 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0020 microH 0.0020 microH 0.0020 microH 0.0020 microH
Unlock Full Specs
to access all available technical data