Murata Electronics Fixed Inductors LQG15HS27NH02D

Description
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15113-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15113-1-ND
Fixed Inductors 490-15113-1-ND
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15113-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15113-6-ND
Fixed Inductors 490-15113-6-ND
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15113-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15113-2-ND
Fixed Inductors 490-15113-2-ND
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 350MA 460MOHM Inductor and Choke - 71-LQG15HS27NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 460MOHM Inductor and Choke
71-LQG15HS27NH02D
SMD 350MA 460MOHM Inductor and Choke 71-LQG15HS27NH02D
FIXED IND 27NH 350MA 460MOHM SMD Product overview: LQG15HS27NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS27NH02D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 350MA 460MOHM SMD Product overview: LQG15HS27NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS27NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369696-LQG15HS27NH02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369696-LQG15HS27NH02D
Inductors, Coils, Chokes - Fixed Inductors 1369696-LQG15HS27NH02D
Win Source Part Number: 1369696-LQG15HS27NH0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 27 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 460mOhm Max Frequency - Self Resonant: 1.7GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369696-LQG15HS27NH02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 27 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 460mOhm Max
Frequency - Self Resonant: 1.7GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQG15HS27NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS27NH02D
Fixed Inductors LQG15HS27NH02D
FIXED IND 27NH 350MA 460MOHM SMD

FIXED IND 27NH 350MA 460MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15113-1-ND 71-LQG15HS27NH02D 1369696-LQG15HS27NH02D LQG15HS27NH02D
Product Name Fixed Inductors SMD 350MA 460MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers