Murata Electronics Fixed Inductors LQG15HS27NG02D

Description
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS27NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS27NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS27NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 350mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors/Coils/Transformers >> Inductors (SMD) - LQG15HS27NG02D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS27NG02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS27NG02D
350mA 27nH ±2% 460mΩ 0402 Inductors (SMD) ROHS

350mA 27nH ±2% 460mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS27NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS27NG02D
Fixed Inductors LQG15HS27NG02D
FIXED IND 27NH 350MA 460MOHM SMD

FIXED IND 27NH 350MA 460MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQG15HS27NG02DCT-ND LQG15HS27NG02D LQG15HS27NG02D
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details