Murata Electronics SMD 950MA 80MOHM Inductor and Choke LQG15HS1N8B02D

Description
FIXED IND 1.8NH 950MA 80MOHM SMD Product overview: LQG15HS1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N8B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8NH 950MA 80MOHM SMD Product overview: LQG15HS1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N8B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 950MA 80MOHM Inductor and Choke - 71-LQG15HS1N8B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 950MA 80MOHM Inductor and Choke
71-LQG15HS1N8B02D
SMD 950MA 80MOHM Inductor and Choke 71-LQG15HS1N8B02D
FIXED IND 1.8NH 950MA 80MOHM SMD Product overview: LQG15HS1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N8B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 950MA 80MOHM SMD Product overview: LQG15HS1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N8B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370148-LQG15HS1N8B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370148-LQG15HS1N8B02D
Inductors, Coils, Chokes - Fixed Inductors 1370148-LQG15HS1N8B02D
Win Source Part Number: 1370148-LQG15HS1N8B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1.8 nH Current Rating (Amps): 950 mA Shielding: Unshielded DC Resistance (DCR): 80mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370148-LQG15HS1N8B02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 1.8 nH
Current Rating (Amps): 950 mA
Shielding: Unshielded
DC Resistance (DCR): 80mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS1N8B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Multilayer Inductor 950mA 80mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 950mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS1N8B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 950MA 80 MOHM

FIXED IND 1.8NH 950MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS1N8B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 950MA 80 MOHM

FIXED IND 1.8NH 950MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - LQG15HS1N8B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS1N8B02D
Fixed Inductors LQG15HS1N8B02D
FIXED IND 1.8NH 950MA 80MOHM SMD

FIXED IND 1.8NH 950MA 80MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS1N8B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS1N8B02D
950mA 1.8nH 80mΩ 0402 Inductors (SMD) ROHS

950mA 1.8nH 80mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQG15HS1N8B02D 1370148-LQG15HS1N8B02D 490-LQG15HS1N8B02DTR-ND LQG15HS1N8B02D LQG15HS1N8B02D
Product Name SMD 950MA 80MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air
Inductance Range 0.0018 microH 0.0018 microH 0.0018 microH 0.0018 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers