FIXED IND 1.5NH 1A 100 MOHM SMD Product overview: LQG15HS1N5S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N5S02D can be used for catalog matching and distributor lookup.
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
FIXED IND 1.5NH 1A 100 MOHM SMD
1A 1.5nH 70mΩ 0402 Inductors (SMD) ROHS
INDUCTOR, 1.5NH, 1A, 0402, MULTILAYER; Inductance:1.5nH; Product Range:LQG15HS_02 Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 7926334 | 7926334P | 71-LQG15HS1N5S02D | 490-2612-2-ND | LQG15HS1N5S02D | LQG15HS1N5S02D | 49AC3881 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 1A 100 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 1.5Nh, 1A, 0402, Multilayer; Inductance Murata |
| Technology | Wirewound | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | ||
| Q Factor | 8 | 8 | 8 | 8 | 8 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0402 (1005m) | 0402 | |||||
| Inductance Range | 0.0015 microH | 0.0015 microH | 0.0015 microH | 0.0015 microH | 0.0015 microH |