Murata Power Solutions Fixed Inductors LQG15HS1N3S02D

Description
1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6568-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6568-6-ND
Fixed Inductors 490-6568-6-ND
1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6568-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6568-1-ND
Fixed Inductors 490-6568-1-ND
1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6568-2-ND
Fixed Inductors 490-6568-2-ND
1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Newest Parts - LQG15HS1N3S02D
1204340-LQG15HS1N3S02D
Newest Parts - LQG15HS1N3S02D 1204340-LQG15HS1N3S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204340-LQG15HS1N3S0 2D Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.3nH Tolerance: ±0.3nH Material - Core: Air Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204340-LQG15HS1N3S02D
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.3nH
Tolerance: ±0.3nH
Material - Core: Air
Frequency - Self Resonant: 6GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 100MHz

Buy Now
SMD 1A 90 MOHM Inductor and Choke - 71-LQG15HS1N3S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 90 MOHM Inductor and Choke
71-LQG15HS1N3S02D
SMD 1A 90 MOHM Inductor and Choke 71-LQG15HS1N3S02D
FIXED IND 1.3NH 1A 90 MOHM SMD Product overview: LQG15HS1N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N3S02D can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 1A 90 MOHM SMD Product overview: LQG15HS1N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N3S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS1N3S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS1N3S02D
Fixed Inductors LQG15HS1N3S02D
FIXED IND 1.3NH 1A 90 MOHM SMD

FIXED IND 1.3NH 1A 90 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS1N3S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS1N3S02D
1A 1.3nH 70mΩ 0402 Inductors (SMD) ROHS

1A 1.3nH 70mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6568-6-ND 1204340-LQG15HS1N3S02D 71-LQG15HS1N3S02D LQG15HS1N3S02D LQG15HS1N3S02D
Product Name Fixed Inductors Newest Parts - LQG15HS1N3S02D SMD 1A 90 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details