Murata Electronics SMD 1A 70 MOHM Inductor and Choke LQG15HS1N0C02D

Description
FIXED IND 1NH 1A 70 MOHM SMD Product overview: LQG15HS1N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N0C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1NH 1A 70 MOHM SMD Product overview: LQG15HS1N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N0C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 70 MOHM Inductor and Choke - 71-LQG15HS1N0C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 70 MOHM Inductor and Choke
71-LQG15HS1N0C02D
SMD 1A 70 MOHM Inductor and Choke 71-LQG15HS1N0C02D
FIXED IND 1NH 1A 70 MOHM SMD Product overview: LQG15HS1N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N0C02D can be used for catalog matching and distributor lookup.

FIXED IND 1NH 1A 70 MOHM SMD Product overview: LQG15HS1N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N0C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15105-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15105-2-ND
Fixed Inductors 490-15105-2-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15105-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15105-1-ND
Fixed Inductors 490-15105-1-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15105-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15105-6-ND
Fixed Inductors 490-15105-6-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1164758-LQG15HS1N0C02D
Inductors, Coils, Chokes - Fixed Inductors 1164758-LQG15HS1N0C02D
Win Source Part Number: 1164758-LQG15HS1N0C0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 1 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Air Frequency - Self Resonant: 10GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 70mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-15105-2,490-1510 5-1,490-15105-6 Base Product Number: LQG15HS

Win Source Part Number: 1164758-LQG15HS1N0C02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Air
Frequency - Self Resonant: 10GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 70mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-15105-2,490-15105-1,490-15105-6
Base Product Number: LQG15HS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HS1N0C02D 490-15105-2-ND 1164758-LQG15HS1N0C02D
Product Name SMD 1A 70 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Air Air Air
Inductance Range 1.00E-3 microH 1.00E-3 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details