FIXED IND 18NH 400MA 360MOHM SMD Product overview: LQG15HS18NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS18NJ02D can be used for catalog matching and distributor lookup.
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
FIXED IND 18NH 400MA 360MOHM SMD
400mA 18nH ±5% 360mΩ 0402 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQG15HS18NJ02D | 7254910 | 7254910P | 490-2626-1-ND | LQG15HS18NJ02D | LQG15HS18NJ02D |
| Product Name | SMD 400MA 360MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Wirewound | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air | Air; Air | |||
| Inductance Range | 0.0180 microH | 0.0180 microH | 0.0180 microH | 0.0180 microH |