FIXED IND 18NH 400MA 360MOHM SMD Product overview: LQG15HS18NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS18NH02D can be used for catalog matching and distributor lookup.
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1369513-LQG15HS18NH0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 18 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 360mOhm Max
Frequency - Self Resonant: 2.2GHz
Inductance Frequency - Test: 100 MHz
400mA 18nH ±3% 360mΩ 0402 Inductors (SMD) ROHS
FIXED IND 18NH 400MA 360MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HS18NH02D | 490-15104-1-ND | 1369513-LQG15HS18NH02D | LQG15HS18NH02D | LQG15HS18NH02D |
| Product Name | SMD 400MA 360MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air | Air; Air | |
| Inductance Range | 0.0180 microH | 0.0180 microH | 0.0180 microH | 0.0180 microH |