Murata Power Solutions SMD 450MA 320MOHM Inductor and Choke LQG15HS15NJ02D

Description
FIXED IND 15NH 450MA 320MOHM SMD Product overview: LQG15HS15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS15NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15NH 450MA 320MOHM SMD Product overview: LQG15HS15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS15NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 450MA 320MOHM Inductor and Choke - 71-LQG15HS15NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 320MOHM Inductor and Choke
71-LQG15HS15NJ02D
SMD 450MA 320MOHM Inductor and Choke 71-LQG15HS15NJ02D
FIXED IND 15NH 450MA 320MOHM SMD Product overview: LQG15HS15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS15NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 450MA 320MOHM SMD Product overview: LQG15HS15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS15NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2763784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763784
Surface Mount Inductors 2763784
Murata LQG15HS15NJ02D

Murata LQG15HS15NJ02D

Supplier's Site
Surface Mount Inductors - 2763785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763785
Surface Mount Inductors 2763785
Murata LQG15HS15NJ02D

Murata LQG15HS15NJ02D

Supplier's Site
Surface Mount Inductors - 2763785P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763785P
Surface Mount Inductors 2763785P
Murata LQG15HS15NJ02D

Murata LQG15HS15NJ02D

Supplier's Site
Fixed Inductors - 490-2625-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2625-1-ND
Fixed Inductors 490-2625-1-ND
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2625-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2625-6-ND
Fixed Inductors 490-2625-6-ND
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2625-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2625-2-ND
Fixed Inductors 490-2625-2-ND
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS15NJ02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS15NJ02D
450mA 15nH ±5% 320mΩ 0402 Inductors (SMD) ROHS

450mA 15nH ±5% 320mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS15NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS15NJ02D
Fixed Inductors LQG15HS15NJ02D
FIXED IND 15NH 450MA 320MOHM SMD

FIXED IND 15NH 450MA 320MOHM SMD

Supplier's Site Datasheet
Inductor, 15Nh, 0.45A, 0402, Multilayer; Inductance Murata - 49AC3883 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 0.45A, 0402, Multilayer; Inductance Murata
49AC3883
Inductor, 15Nh, 0.45A, 0402, Multilayer; Inductance Murata 49AC3883
INDUCTOR, 15NH, 0.45A, 0402, MULTILAYER; Inductance:15nH; Product Range:LQG15HS_02 Series; DC Current Rating:450mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.32ohm; RoHS Compliant: Yes

INDUCTOR, 15NH, 0.45A, 0402, MULTILAYER; Inductance:15nH; Product Range:LQG15HS_02 Series; DC Current Rating:450mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.32ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HS15NJ02D 2763784 490-2625-1-ND LQG15HS15NJ02D LQG15HS15NJ02D 49AC3883
Product Name SMD 450MA 320MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 15Nh, 0.45A, 0402, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0150 microH 0.0150 microH 0.0150 microH 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers