Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HS15NH02D

Description
Win Source Part Number: 1369728-LQG15HS15NH0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 15 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Frequency - Self Resonant: 2.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369728-LQG15HS15NH0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 15 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Frequency - Self Resonant: 2.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369728-LQG15HS15NH02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369728-LQG15HS15NH02D
Inductors, Coils, Chokes - Fixed Inductors 1369728-LQG15HS15NH02D
Win Source Part Number: 1369728-LQG15HS15NH0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 15 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Frequency - Self Resonant: 2.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369728-LQG15HS15NH02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 15 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 320mOhm Max
Frequency - Self Resonant: 2.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 450MA 320MOHM Inductor and Choke - 71-LQG15HS15NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 320MOHM Inductor and Choke
71-LQG15HS15NH02D
SMD 450MA 320MOHM Inductor and Choke 71-LQG15HS15NH02D
FIXED IND 15NH 450MA 320MOHM SMD Product overview: LQG15HS15NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS15NH02D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 450MA 320MOHM SMD Product overview: LQG15HS15NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS15NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15103-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15103-6-ND
Fixed Inductors 490-15103-6-ND
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15103-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15103-1-ND
Fixed Inductors 490-15103-1-ND
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15103-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15103-2-ND
Fixed Inductors 490-15103-2-ND
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS15NH02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS15NH02D
450mA 15nH ±3% 320mΩ 0402 Inductors (SMD) ROHS

450mA 15nH ±3% 320mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1369728-LQG15HS15NH02D 71-LQG15HS15NH02D 490-15103-6-ND LQG15HS15NH02D
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 450MA 320MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer
Core Material Air Air Air
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details