Murata Power Solutions Fixed Inductors LQG15HS12NJ02D

Description
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-2624-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2624-2-ND
Fixed Inductors 490-2624-2-ND
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2624-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2624-6-ND
Fixed Inductors 490-2624-6-ND
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2624-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2624-1-ND
Fixed Inductors 490-2624-1-ND
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 500MA 280MOHM Inductor and Choke - 71-LQG15HS12NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 280MOHM Inductor and Choke
71-LQG15HS12NJ02D
SMD 500MA 280MOHM Inductor and Choke 71-LQG15HS12NJ02D
FIXED IND 12NH 500MA 280MOHM SMD Product overview: LQG15HS12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS12NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 500MA 280MOHM SMD Product overview: LQG15HS12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS12NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1248163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248163P
Surface Mount Inductors 1248163P
Murata LQG15HS12NJ02D

Murata LQG15HS12NJ02D

Supplier's Site
Surface Mount Inductors - 1248163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248163
Surface Mount Inductors 1248163
Murata LQG15HS12NJ02D

Murata LQG15HS12NJ02D

Supplier's Site
Surface Mount Inductors - 1692766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1692766
Surface Mount Inductors 1692766
Murata LQG15HS12NJ02D

Murata LQG15HS12NJ02D

Supplier's Site
Inductor, 12Nh, 5%, 0.5A, 3Ghz, 0402; Inductance Murata - 02AC3703 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 5%, 0.5A, 3Ghz, 0402; Inductance Murata
02AC3703
Inductor, 12Nh, 5%, 0.5A, 3Ghz, 0402; Inductance Murata 02AC3703
INDUCTOR, 12NH, 5%, 0.5A, 3GHZ, 0402; Inductance:12nH; Product Range:LQG15HS Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.28ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 12NH, 5%, 0.5A, 3GHZ, 0402; Inductance:12nH; Product Range:LQG15HS Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.28ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQG15HS12NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS12NJ02D
Fixed Inductors LQG15HS12NJ02D
FIXED IND 12NH 500MA 280MOHM SMD

FIXED IND 12NH 500MA 280MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS12NJ02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS12NJ02D
500mA 12nH ±5% 280mΩ 0402 Inductors (SMD) ROHS

500mA 12nH ±5% 280mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-2624-2-ND 71-LQG15HS12NJ02D 1248163P 1248163 02AC3703 LQG15HS12NJ02D LQG15HS12NJ02D
Product Name Fixed Inductors SMD 500MA 280MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, 12Nh, 5%, 0.5A, 3Ghz, 0402; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Ceramic; Non-magnetic ceramic Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details