Murata Electronics Fixed Inductors LQG15HNR12H02D

Description
120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15100-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15100-1-ND
Fixed Inductors 490-15100-1-ND
120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15100-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15100-2-ND
Fixed Inductors 490-15100-2-ND
120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15100-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15100-6-ND
Fixed Inductors 490-15100-6-ND
120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15100-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details