FIXED IND 6.2NH 600MA 270MOHM SM Product overview: LQG15HN6N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN6N2S02D can be used for catalog matching and distributor lookup.
6.2nH Unshielded Multilayer Inductor 600mA 270mOhm Max 0402 (1005 Metric)
6.2nH Unshielded Multilayer Inductor 600mA 270mOhm Max 0402 (1005 Metric)
6.2nH Unshielded Multilayer Inductor 600mA 270mOhm Max 0402 (1005 Metric)
Murata LQG15HN6N2S02D Inductor
Murata LQG15HN6N2S02D Inductor
Murata LQG15HN6N2S02D Inductor
FIXED IND 6.2NH 600MA 270MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HN6N2S02D | 490-1082-1-ND | 7254885 | 7254885P | LQG15HN6N2S02D |
| Product Name | 600MA 270MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Wirewound | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | ||
| Inductance Range | 0.0062 microH | 0.0062 microH | 0.0062 microH |