Murata Power Solutions Fixed Inductors LQG15HN3N6S02D

Description
3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6562-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6562-6-ND
Fixed Inductors 490-6562-6-ND
3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6562-2-ND
Fixed Inductors 490-6562-2-ND
3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6562-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6562-1-ND
Fixed Inductors 490-6562-1-ND
3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 190MOHM Inductor and Choke - 71-LQG15HN3N6S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 190MOHM Inductor and Choke
71-LQG15HN3N6S02D
700MA 190MOHM Inductor and Choke 71-LQG15HN3N6S02D
FIXED IND 3.6NH 700MA 190MOHM SM Product overview: LQG15HN3N6S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN3N6S02D can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 700MA 190MOHM SM Product overview: LQG15HN3N6S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN3N6S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG15HN3N6S02D
805828-LQG15HN3N6S02D
Fixed Inductors - LQG15HN3N6S02D 805828-LQG15HN3N6S02D
Manufacturer: Murata Electronics Win Source Part Number: 805828-LQG15HN3N6S02 D Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.6nH Tolerance: ±0.3nH Material - Core: Air Frequency - Self Resonant: 6GHz DC Resistance (DCR): 190mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 100MHz Current Rating (Amps): 700mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 805828-LQG15HN3N6S02D
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.6nH
Tolerance: ±0.3nH
Material - Core: Air
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 190mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 700mA
Inductance Frequency - Test: 100MHz

Buy Now
Fixed Inductors - LQG15HN3N6S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN3N6S02D
Fixed Inductors LQG15HN3N6S02D
FIXED IND 3.6NH 700MA 190MOHM SM

FIXED IND 3.6NH 700MA 190MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN3N6S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN3N6S02D
700mA 3.6nH 130mΩ 0402 Inductors (SMD) ROHS

700mA 3.6nH 130mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6562-6-ND 71-LQG15HN3N6S02D 805828-LQG15HN3N6S02D LQG15HN3N6S02D LQG15HN3N6S02D
Product Name Fixed Inductors 700MA 190MOHM Inductor and Choke Fixed Inductors - LQG15HN3N6S02D Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data