Murata Power Solutions Fixed Inductors LQG15HN3N3S02D

Description
3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6561-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6561-6-ND
Fixed Inductors 490-6561-6-ND
3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6561-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6561-1-ND
Fixed Inductors 490-6561-1-ND
3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6561-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6561-2-ND
Fixed Inductors 490-6561-2-ND
3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 190MOHM Inductor and Choke - 71-LQG15HN3N3S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 190MOHM Inductor and Choke
71-LQG15HN3N3S02D
800MA 190MOHM Inductor and Choke 71-LQG15HN3N3S02D
FIXED IND 3.3NH 800MA 190MOHM SM Product overview: LQG15HN3N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN3N3S02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 800MA 190MOHM SM Product overview: LQG15HN3N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN3N3S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN3N3S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN3N3S02D
800mA 3.3nH 120mΩ 0402 Inductors (SMD) ROHS

800mA 3.3nH 120mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HN3N3S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN3N3S02D
Fixed Inductors LQG15HN3N3S02D
FIXED IND 3.3NH 800MA 190MOHM SM

FIXED IND 3.3NH 800MA 190MOHM SM

Supplier's Site Datasheet
Coil Inductor, 3.3Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata - 42M2092 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 3.3Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata
42M2092
Coil Inductor, 3.3Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata 42M2092
COIL INDUCTOR, 3.3NH 300MA 0.3NH 6000MHZ; Inductance:3.3nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:AirRoHS Compliant: Yes

COIL INDUCTOR, 3.3NH 300MA 0.3NH 6000MHZ; Inductance:3.3nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:AirRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6561-6-ND 71-LQG15HN3N3S02D LQG15HN3N3S02D LQG15HN3N3S02D 42M2092
Product Name Fixed Inductors 800MA 190MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Coil Inductor, 3.3Nh 300Ma 0.3Nh 6000Mhz; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers