Murata Electronics Fixed Inductors LQG15HN3N3B02D

Description
3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HN3N3B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HN3N3B02DCT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HN3N3B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HN3N3B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN3N3B02D
Fixed Inductors LQG15HN3N3B02D
FIXED IND 3.3NH 800MA 0402

FIXED IND 3.3NH 800MA 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HN3N3B02DDKR-ND LQG15HN3N3B02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details